Whirlpool logo

Whirlpool AWS 63213 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93990
Info modified on:
29 Dec 2021, 17:08:55
Short summary description Whirlpool AWS 63213 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWS 63213, Front-load, 6 kg, B, 75 dB, 1200 RPM, 147 kWh

Long summary description Whirlpool AWS 63213 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWS 63213. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 595 mm, Depth: 450 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.