Whirlpool logo

Whirlpool AWO/D 8010 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76179
Info modified on:
06 Dec 2021, 17:31:00
Short summary description Whirlpool AWO/D 8010 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWO/D 8010, Front-load, 7 kg, B, 1000 RPM, 210 kWh, 9800 L

Long summary description Whirlpool AWO/D 8010 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWO/D 8010. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.