Whirlpool logo

Whirlpool AWO/D 4731 washing machine Front-load 5 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148919
Info modified on:
16 Apr 2025, 14:25:37
Short summary description Whirlpool AWO/D 4731 washing machine Front-load 5 kg 1400 RPM White:

Whirlpool AWO/D 4731, Front-load, 5 kg, B, 77 dB, 1400 RPM, 170 kWh

Long summary description Whirlpool AWO/D 4731 washing machine Front-load 5 kg 1400 RPM White:

Whirlpool AWO/D 4731. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.