Whirlpool logo

Whirlpool AWO/D 45430 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108814
Info modified on:
06 Dec 2021, 17:30:52
Short summary description Whirlpool AWO/D 45430 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/D 45430, Front-load, 6 kg, B, 1200 RPM, 204 kWh, 9800 L

Long summary description Whirlpool AWO/D 45430 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/D 45430. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 600 mm, Depth: 555 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.