Whirlpool logo

Whirlpool AWO/D 042 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114065
Info modified on:
06 Dec 2021, 12:35:53
Short summary description Whirlpool AWO/D 042 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/D 042, Front-load, 6 kg, B, 69 dB, 1200 RPM, 102 kWh

Long summary description Whirlpool AWO/D 042 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/D 042. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 102 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 820 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.