Whirlpool logo

Whirlpool AWO/C 81201 S washing machine Front-load 8 kg 1200 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41931
Info modified on:
29 Dec 2021, 17:08:58
Short summary description Whirlpool AWO/C 81201 S washing machine Front-load 8 kg 1200 RPM Silver:

Whirlpool AWO/C 81201 S, Front-load, 8 kg, B, 78 dB, 1200 RPM, 217 kWh

Long summary description Whirlpool AWO/C 81201 S washing machine Front-load 8 kg 1200 RPM Silver:

Whirlpool AWO/C 81201 S. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 217 kWh, Annual water consumption washing: 11000 L. Product colour: Silver. Width: 595 mm, Depth: 565 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.