Whirlpool logo

Whirlpool AWM 8100/PRO washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84024
Info modified on:
06 Dec 2021, 12:35:49
Short summary description Whirlpool AWM 8100/PRO washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWM 8100/PRO, Front-load, 8 kg, 1200 RPM, White

Long summary description Whirlpool AWM 8100/PRO washing machine Front-load 8 kg 1200 RPM White:

Whirlpool AWM 8100/PRO. Loading type: Front-load. Rated capacity: 8 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.