Whirlpool logo

Whirlpool AutoDose 8425 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63852
Info modified on:
27 May 2024, 13:39:41
Short summary description Whirlpool AutoDose 8425 washing machine Front-load 8 kg 1400 RPM White:

Whirlpool AutoDose 8425, Front-load, 8 kg, B, 69 dB, 1400 RPM, 98 kWh

Long summary description Whirlpool AutoDose 8425 washing machine Front-load 8 kg 1400 RPM White:

Whirlpool AutoDose 8425. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 98 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 595 mm, Depth: 610 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.