Whirlpool logo

Whirlpool ARZ 011/A+/7 combi-fridge Built-in 290 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73290
Info modified on:
27 May 2024, 12:12:58
Short summary description Whirlpool ARZ 011/A+/7 combi-fridge Built-in 290 L White:

Whirlpool ARZ 011/A+/7, 290 L, Built-in, 35 dB, SN-T, 3 kg/24h, White

Long summary description Whirlpool ARZ 011/A+/7 combi-fridge Built-in 290 L White:

Whirlpool ARZ 011/A+/7. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 290 L, Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 260 L. Freezer position: Top-placed, Freezer net capacity: 30 L, Freezing capacity: 3 kg/24h. Cord length: 2.45 m

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.