Whirlpool logo

Whirlpool ART 869/A+/NF Built-in 282 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82757
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ART 869/A+/NF Built-in 282 L White:

Whirlpool ART 869/A+/NF, 282 L, 38 dB, 9 kg/24h, Fresh zone compartment, White

Long summary description Whirlpool ART 869/A+/NF Built-in 282 L White:

Whirlpool ART 869/A+/NF. Total net capacity: 282 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 204 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 78 L, Freezing capacity: 9 kg/24h. Fresh zone compartment. Annual energy consumption: 312 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.