Whirlpool logo

Whirlpool AKZM 8600 IX oven 73 L 3200 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75761
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Whirlpool AKZM 8600 IX oven 73 L 3200 W Black, Silver:

Whirlpool AKZM 8600 IX, Medium, Electric, 73 L, 3200 W, 73 L, Built-in

Long summary description Whirlpool AKZM 8600 IX oven 73 L 3200 W Black, Silver:

Whirlpool AKZM 8600 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Silver, Control type: Rotary. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.91 kWh, AC input voltage: 220-240 V. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.