Whirlpool logo

Whirlpool AKZ 429 IX 53 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80252
Info modified on:
29 Nov 2024, 15:42:29
Short summary description Whirlpool AKZ 429 IX 53 L Stainless steel:

Whirlpool AKZ 429 IX, Electric, 53 L, Stainless steel, Rotary, Front, 2250 W

Long summary description Whirlpool AKZ 429 IX 53 L Stainless steel:

Whirlpool AKZ 429 IX. Oven type: Electric, Total oven(s) interior capacity: 53 L. Product colour: Stainless steel, Control type: Rotary, Control position: Front. Power consumption (typical): 2250 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.