Whirlpool logo

Whirlpool AKZ 237 IX oven 3650 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83952
Info modified on:
29 Nov 2024, 15:42:32
Short summary description Whirlpool AKZ 237 IX oven 3650 W Silver:

Whirlpool AKZ 237 IX, Electric, 3650 W, Silver, Rotary, LED, Digital

Long summary description Whirlpool AKZ 237 IX oven 3650 W Silver:

Whirlpool AKZ 237 IX. Oven type: Electric, Total oven power: 3650 W. Product colour: Silver, Control type: Rotary, Display type: LED. Timer type: Digital. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 16 A. Width: 595 mm, Depth: 564 mm, Height: 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.