Whirlpool logo

Whirlpool AKT 424/WH hob White Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91024
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKT 424/WH hob White Built-in Gas 4 zone(s):

Whirlpool AKT 424/WH, White, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKT 424/WH hob White Built-in Gas 4 zone(s):

Whirlpool AKT 424/WH. Product colour: White, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3500 W. Control type: Rotary, Control position: Top right. Connected load (gas): 7800 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 590 mm, Depth: 510 mm, Height: 49 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.