Whirlpool logo

Whirlpool AKR 689 IX cooker hood Wall-mounted Stainless steel 380 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75167
Info modified on:
29 Nov 2024, 15:54:36
Short summary description Whirlpool AKR 689 IX cooker hood Wall-mounted Stainless steel 380 m³/h:

Whirlpool AKR 689 IX, 380 m³/h, Ducted/Recirculating, F, G, C, 67 dB

Long summary description Whirlpool AKR 689 IX cooker hood Wall-mounted Stainless steel 380 m³/h:

Whirlpool AKR 689 IX. Maximum extraction power: 380 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: F. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Annual energy consumption: 141 kWh, Energy efficiency class (old): E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.