Whirlpool AKM 950/G/IX/01 Black, Black, Built-in, Ceramic, 4 zone(s), Touch, 580 mm
Whirlpool AKM 950/G/IX/01 Black. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch. Width: 580 mm, Depth: 510 mm, Height: 50 mm