Whirlpool logo

Whirlpool AKM393/IX hob White Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89784
Info modified on:
25 Nov 2020, 09:02:10
Short summary description Whirlpool AKM393/IX hob White Built-in Gas 5 zone(s):

Whirlpool AKM393/IX, White, Built-in, Gas, 5 zone(s), 680 mm, 500 mm

Long summary description Whirlpool AKM393/IX hob White Built-in Gas 5 zone(s):

Whirlpool AKM393/IX. Product colour: White, Appliance placement: Built-in, Hob type: Gas. Width: 680 mm, Depth: 500 mm, Height: 41 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.