Whirlpool logo

Whirlpool AFG 8164/1 IX freezer Upright freezer Freestanding 202 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76135
Info modified on:
22 Feb 2023, 14:59:48
Short summary description Whirlpool AFG 8164/1 IX freezer Upright freezer Freestanding 202 L Stainless steel:

Whirlpool AFG 8164/1 IX, 202 L, 24 kg/24h, SN-ST, 41 dB, 4*, Stainless steel

Long summary description Whirlpool AFG 8164/1 IX freezer Upright freezer Freestanding 202 L Stainless steel:

Whirlpool AFG 8164/1 IX. Freezer net capacity: 202 L, Climate class: SN-ST, Freezing capacity: 24 kg/24h, Noise level: 41 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 237 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.