Whirlpool logo

Whirlpool ADP 6836 6th Sense Dishwasher Freestanding 12 place settings

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110621
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool ADP 6836 6th Sense Dishwasher Freestanding 12 place settings:

Whirlpool ADP 6836 6th Sense Dishwasher, Freestanding, White, LCD, Cold, 12 place settings, 48 dB

Long summary description Whirlpool ADP 6836 6th Sense Dishwasher Freestanding 12 place settings:

Whirlpool ADP 6836 6th Sense Dishwasher. Appliance placement: Freestanding, Door colour: White, Display type: LCD. Number of place settings: 12 place settings, Noise level: 48 dB, Cycle time: 170 min. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh. Width: 597 mm, Depth: 596 mm, Height: 850 mm. Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.