Whirlpool logo

Whirlpool ADP 7955 WH TOUCH Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109003
Info modified on:
21 Nov 2023, 12:35:37
Short summary description Whirlpool ADP 7955 WH TOUCH Freestanding 13 place settings:

Whirlpool ADP 7955 WH TOUCH, Freestanding, White, LCD, 1.5 m, 1.6 m, 13 place settings

Long summary description Whirlpool ADP 7955 WH TOUCH Freestanding 13 place settings:

Whirlpool ADP 7955 WH TOUCH. Appliance placement: Freestanding, Door colour: White, Display type: LCD. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Glass/Delicate, Night, Pre-wash. Water consumption per cycle: 11 L, Energy efficiency class (old): A, Energy consumption per cycle: 0.98 kWh. Width: 597 mm, Depth: 596 mm, Height: 850 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.