Whirlpool logo

Whirlpool ADG 7500 Fully built-in 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81637
Info modified on:
21 Nov 2023, 12:25:49
Short summary description Whirlpool ADG 7500 Fully built-in 10 place settings:

Whirlpool ADG 7500, Fully built-in, Stainless steel, LCD, 10 place settings, 50 dB, 140 min

Long summary description Whirlpool ADG 7500 Fully built-in 10 place settings:

Whirlpool ADG 7500. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Display type: LCD. Number of place settings: 10 place settings, Noise level: 50 dB, Cycle time: 140 min. Water consumption per cycle: 13 L, Energy efficiency class (old): A, Energy consumption per cycle: 0.59 kWh. Width: 448 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 202 kWh, Annual water consumption: 2600 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.