Whirlpool logo

Whirlpool BI WMWG 71483E EU N washing machine Front-load 7 kg 1351 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2989
Info modified on:
21 Jul 2025, 07:11:10
Short summary description Whirlpool BI WMWG 71483E EU N washing machine Front-load 7 kg 1351 RPM White:

Whirlpool BI WMWG 71483E EU N, Front-load, 7 kg, B, 72 dB, 1351 RPM, D

Long summary description Whirlpool BI WMWG 71483E EU N washing machine Front-load 7 kg 1351 RPM White:

Whirlpool BI WMWG 71483E EU N. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 46 dB, Maximum spin speed: 1351 RPM. Product colour: White. Width: 595 mm, Depth: 545 mm, Height: 815 mm. Energy efficiency class: D

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.