Whirlpool logo

Whirlpool WFO 3T132 X Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23950
Info modified on:
24 Feb 2025, 07:45:49
Short summary description Whirlpool WFO 3T132 X Freestanding 14 place settings:

Whirlpool WFO 3T132 X, Freestanding, Full size (60 cm), Stainless steel, Black, Buttons, 1.3 m

Long summary description Whirlpool WFO 3T132 X Freestanding 14 place settings:

Whirlpool WFO 3T132 X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto 50-60°C, Eco 50°C, Glass/Delicate, Hygiene, Intensive, Pre-wash, Quick, Silent. Water consumption per cycle: 9.5 L, Energy efficiency scale: A+++ to D, Energy efficiency class (old): A+++. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Package width: 625 mm, Package depth: 675 mm, Package height: 910 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.