Whirlpool WOI4IS8HM0SXA, Medium, Electric, 73 L, 73 L, Fan-forced, Hydrolytic
Whirlpool WOI4IS8HM0SXA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Energy efficiency class: A+, Energy consumption (conventional): 0.67 kWh, Energy consumption (forced convection): 0.9 kWh. Lamps quantity: 1 lamp(s), Illumination location: Rear. Whirlpool technologies (cooking): Forced Air, 6th Sense, Steam Cooking, Ready2Cook