Whirlpool logo

Whirlpool W6 W945WB IT washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87747
Info modified on:
14 Apr 2025, 09:43:37
Short summary description Whirlpool W6 W945WB IT washing machine Front-load 9 kg 1400 RPM White:

Whirlpool W6 W945WB IT, Front-load, 9 kg, B, 71 dB, 1400 RPM, B

Long summary description Whirlpool W6 W945WB IT washing machine Front-load 9 kg 1400 RPM White:

Whirlpool W6 W945WB IT. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 599 mm, Depth: 643 mm, Height: 845 mm. Energy efficiency class: B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.