Whirlpool logo

Whirlpool ART 66131 Built-in 273 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124987
Info modified on:
19 May 2025, 06:44:25
Short summary description Whirlpool ART 66131 Built-in 273 L F White:

Whirlpool ART 66131, 273 L, SN-T, 4 kg/24h, F, Fresh zone compartment, White

Long summary description Whirlpool ART 66131 Built-in 273 L F White:

Whirlpool ART 66131. Total net capacity: 273 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 194 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 79 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 283 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.