Whirlpool logo

Whirlpool WHE39352 FO Chest freezer Freestanding 390 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116443
Info modified on:
21 Jul 2025, 07:11:21
Short summary description Whirlpool WHE39352 FO Chest freezer Freestanding 390 L E White:

Whirlpool WHE39352 FO, 390 L, 20 kg/24h, SN-T, 42 dB, E, White

Long summary description Whirlpool WHE39352 FO Chest freezer Freestanding 390 L E White:

Whirlpool WHE39352 FO. Freezer net capacity: 390 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 42 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: E, Annual energy consumption: 250 kWh. Product colour: White

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.