Whirlpool logo

Whirlpool W7 831T MX Freestanding 343 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60830
Info modified on:
26 May 2025, 06:43:43
Short summary description Whirlpool W7 831T MX Freestanding 343 L D Stainless steel:

Whirlpool W7 831T MX, 343 L, SN-T, 11 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Whirlpool W7 831T MX Freestanding 343 L D Stainless steel:

Whirlpool W7 831T MX. Total net capacity: 343 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 239 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 104 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 203 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.