Whirlpool logo

Whirlpool W84BE72X Freestanding 558 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27983
Info modified on:
05 May 2025, 06:43:35
Short summary description Whirlpool W84BE72X Freestanding 558 L Grey:

Whirlpool W84BE72X, 558 L, No Frost (fridge), SN-T, 44 dB, 10 kg/24h, Grey

Long summary description Whirlpool W84BE72X Freestanding 558 L Grey:

Whirlpool W84BE72X. Total net capacity: 558 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 396 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 162 L, Freezing capacity: 10 kg/24h. Annual energy consumption: 368 kWh. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.