Whirlpool logo

Whirlpool FWDG96148SBS washer dryer Freestanding Front-load Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18538
Info modified on:
27 May 2024, 13:19:05
Short summary description Whirlpool FWDG96148SBS washer dryer Freestanding Front-load Silver:

Whirlpool FWDG96148SBS, Front-load, Freestanding, Silver, Left, 6 kg, 1400 RPM

Long summary description Whirlpool FWDG96148SBS washer dryer Freestanding Front-load Silver:

Whirlpool FWDG96148SBS. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 9 kg. Cord length: 1.2 m. Water consumption washing per cycle: 62 L, Water consumption washing & drying per cycle: 105 L, Energy consumption washing per cycle: 1.17 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.