Whirlpool logo

Whirlpool AWG 812 S/PRO washing machine Front-load 8 kg 1200 RPM Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80257
Info modified on:
06 Nov 2024, 21:03:58
Short summary description Whirlpool AWG 812 S/PRO washing machine Front-load 8 kg 1200 RPM Black, Grey:

Whirlpool AWG 812 S/PRO, Front-load, 8 kg, 1200 RPM, 10800 L, Black, Grey

Long summary description Whirlpool AWG 812 S/PRO washing machine Front-load 8 kg 1200 RPM Black, Grey:

Whirlpool AWG 812 S/PRO. Loading type: Front-load. Rated capacity: 8 kg, Maximum spin speed: 1200 RPM. Annual water consumption washing: 10800 L. Product colour: Black, Grey. Width: 595 mm, Depth: 640 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.