Whirlpool logo

Whirlpool OAKZ9 7961 SP IX 73 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101877
Info modified on:
17 Mar 2025, 07:45:44
Short summary description Whirlpool OAKZ9 7961 SP IX 73 L Stainless steel:

Whirlpool OAKZ9 7961 SP IX, Medium, Electric, 73 L, 73 L, Pyrolytic, Built-in

Long summary description Whirlpool OAKZ9 7961 SP IX 73 L Stainless steel:

Whirlpool OAKZ9 7961 SP IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Connected load: 3650 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 60 cm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.