Whirlpool logo

Whirlpool WVA35632 NFW Upright freezer Freestanding 340 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54973
Info modified on:
27 May 2024, 14:18:54
Short summary description Whirlpool WVA35632 NFW Upright freezer Freestanding 340 L E White:

Whirlpool WVA35632 NFW, 340 L, 28 kg/24h, 40 dB, No Frost system, E, White

Long summary description Whirlpool WVA35632 NFW Upright freezer Freestanding 340 L E White:

Whirlpool WVA35632 NFW. Freezer net capacity: 340 L, Freezing capacity: 28 kg/24h, Storage time during power failure: 35 h, Noise level: 40 dB, Star rating: 4*, No Frost system. Door hinge: Right. Energy efficiency class: E, Annual energy consumption: 269 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.