Whirlpool logo

Whirlpool AWE 5105 washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62916
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AWE 5105 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool AWE 5105, Top-load, 5 kg, C, 1000 RPM, 167 kWh, 8454 L

Long summary description Whirlpool AWE 5105 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool AWE 5105. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 8454 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.