Whirlpool logo

Whirlpool WD 142 IX warming drawer 20 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67635
Info modified on:
22 Jul 2024, 12:12:32
Short summary description Whirlpool WD 142 IX warming drawer 20 L Stainless steel:

Whirlpool WD 142 IX, 20 L, Indoor

Long summary description Whirlpool WD 142 IX warming drawer 20 L Stainless steel:

Whirlpool WD 142 IX. Capacity: 20 L, Product colour: Stainless steel, Suitable for: Indoor. Thermostat range: 40 - 80 °C. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Current rating: 13 A. Width: 595 mm, Depth: 548 mm, Height: 135 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.