Whirlpool logo

Whirlpool BLF 5121 OX Freestanding 271 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93442
Info modified on:
07 Feb 2025, 09:55:45
Short summary description Whirlpool BLF 5121 OX Freestanding 271 L Stainless steel:

Whirlpool BLF 5121 OX, 271 L, SN-ST, 38 dB, 4 kg/24h, Stainless steel

Long summary description Whirlpool BLF 5121 OX Freestanding 271 L Stainless steel:

Whirlpool BLF 5121 OX. Total net capacity: 271 L. Door hinge: Right. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 196 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 95 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 267 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.