Whirlpool logo

Whirlpool 3LCED9100WQ tumble dryer Freestanding Front-load 9 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92882
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Whirlpool 3LCED9100WQ tumble dryer Freestanding Front-load 9 kg White:

Whirlpool 3LCED9100WQ, Freestanding, Front-load, White, Buttons, 190 L, 135°

Long summary description Whirlpool 3LCED9100WQ tumble dryer Freestanding Front-load 9 kg White:

Whirlpool 3LCED9100WQ. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 9 kg, Cycle time: 45 min. Connected load: 4600 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Depth: 734 mm, Width: 686 mm, Height: 997 mm. Package width: 736 mm, Package depth: 788 mm, Package height: 1020 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.