Vultech MOU-958, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black
Vultech MOU-958. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black