VTech logo

VTech DigiArt Magi bureau interactif 3 en 1

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93950
Info modified on:
18 Jul 2025, 11:43:41
Short summary description VTech DigiArt Magi bureau interactif 3 en 1:

VTech DigiArt Magi bureau interactif 3 en 1, 3 yr(s), Sounding, Speaking function, Batteries required, AA, Plastic

Long summary description VTech DigiArt Magi bureau interactif 3 en 1:

VTech DigiArt Magi bureau interactif 3 en 1. Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Plastic, Product colour: Multicolour

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.