Vogel's logo

Vogel's EFW 8345 127 cm (50") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85288
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Vogel's EFW 8345 127 cm (50") Black:

Vogel's EFW 8345, 81.3 cm (32"), 127 cm (50"), 45 kg, 75 x 75 mm, 200 x 200 mm, Black

Long summary description Vogel's EFW 8345 127 cm (50") Black:

Vogel's EFW 8345. Maximum weight capacity: 45 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 127 cm (50"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.