Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Automotive Grade Thin Film Precision Chip Resistor - AR..A Series
- - AR..A Series0805 ±0.01% 15 1/10W Series49.9Ω 5K/Reel
Long product name Viking AR05TTN49R9A chip resistor
:
Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05TTN49R9A)
The long product name of Viking AR05TTN49R9A chip resistor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05TTN49R9A)
More>>>
Short summary description Viking AR05TTN49R9A chip resistor:
This short summary of the Viking AR05TTN49R9A chip resistor data-sheet is auto-generated and uses the product title and the first six key specs.
Viking AR05TTN49R9A, 0.1 W, 100 V, 0.01%, 49.9 Ω, 15 ppm /℃, 1.25 mm
Long summary description Viking AR05TTN49R9A chip resistor:
This is an auto-generated long summary of Viking AR05TTN49R9A chip resistor based on the first three specs of the first five spec groups.
Viking AR05TTN49R9A. Power: 0.1 W, Voltage: 100 V, Tolerance: 0.01%. Width: 1.25 mm, Depth: 2 mm, Height: 0.55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11.5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)