Viewsonic logo

Viewsonic VT1901LED TV 48.3 cm (19") HD Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23111
Info modified on:
23 Nov 2024, 13:03:05
Short summary description Viewsonic VT1901LED TV 48.3 cm (19") HD Black 250 cd/m²:

Viewsonic VT1901LED, 48.3 cm (19"), 1366 x 768 pixels, HD, LED, ATSC, Black

Long summary description Viewsonic VT1901LED TV 48.3 cm (19") HD Black 250 cd/m²:

Viewsonic VT1901LED. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.