Viewsonic Value Series VA2413WM, 61 cm (24"), 1920 x 1080 pixels, LCD, 5 ms, Black
Viewsonic Value Series VA2413WM. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black