Viewsonic logo

Viewsonic E2 Series 17” Widescreen LCD Monitor Value Series 8ms computer monitor 43.2 cm (17") 1440 x 900 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96764
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic E2 Series 17” Widescreen LCD Monitor Value Series 8ms computer monitor 43.2 cm (17") 1440 x 900 pixels Black:

Viewsonic E2 Series 17” Widescreen LCD Monitor Value Series 8ms, 43.2 cm (17"), 1440 x 900 pixels, LCD, 8 ms, Black

Long summary description Viewsonic E2 Series 17” Widescreen LCD Monitor Value Series 8ms computer monitor 43.2 cm (17") 1440 x 900 pixels Black:

Viewsonic E2 Series 17” Widescreen LCD Monitor Value Series 8ms. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.