Viewsonic logo

Viewsonic Professional Series 21IN 27MM 1600X1200 95HZ computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37515
Info modified on:
22 Aug 2022, 16:24:32
Short summary description Viewsonic Professional Series 21IN 27MM 1600X1200 95HZ computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

Viewsonic Professional Series 21IN 27MM 1600X1200 95HZ, 54.1 cm (21.3"), 1600 x 1200 pixels, LCD, 25 ms, Black

Long summary description Viewsonic Professional Series 21IN 27MM 1600X1200 95HZ computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

Viewsonic Professional Series 21IN 27MM 1600X1200 95HZ. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.