Viewsonic logo

Viewsonic Value Series VA2719-2K-SMHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162897
Info modified on:
14 Mar 2025, 19:42:12
Short summary description Viewsonic Value Series VA2719-2K-SMHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Viewsonic Value Series VA2719-2K-SMHD, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Viewsonic Value Series VA2719-2K-SMHD LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

Viewsonic Value Series VA2719-2K-SMHD. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.