Viewsonic logo

Viewsonic SC-T35 Thin Client 1 GHz Linux 500 g Black DM8148

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35047
Info modified on:
26 Jun 2024, 11:53:44
Short summary description Viewsonic SC-T35 Thin Client 1 GHz Linux 500 g Black DM8148:

Viewsonic SC-T35, 1 GHz, DM8148, 1 GB, DDR3-SDRAM, 800 MHz, 0.5 GB

Long summary description Viewsonic SC-T35 Thin Client 1 GHz Linux 500 g Black DM8148:

Viewsonic SC-T35. Processor frequency: 1 GHz, Processor model: DM8148. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 0.5 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix ICA/HDX 12.2.3, VMware View 5.01, Microsoft RDP7.1 with RemoteFX

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.