Viewsonic logo

Viewsonic PJD6553W data projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33822
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic PJD6553W data projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

Viewsonic PJD6553W, 3500 ANSI lumens, DLP, WXGA (1280x800), 4000:1, 736.6 - 7772.4 mm (29 - 306"), 1.073 billion colours

Long summary description Viewsonic PJD6553W data projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

Viewsonic PJD6553W. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Optical zoom: 1.3x. Analog signal format system: NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B, SECAM D, SECAM G,..., Supported graphics resolutions: 1280 x 800 (WXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.