Viewsonic logo

Viewsonic M1 mini Plus data projector Short throw projector 120 ANSI lumens LED WVGA (854x480) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183365
Info modified on:
23 Jan 2023, 12:39:20
Short summary description Viewsonic M1 mini Plus data projector Short throw projector 120 ANSI lumens LED WVGA (854x480) White:

Viewsonic M1 mini Plus, 120 ANSI lumens, LED, WVGA (854x480), 500:1, 609.6 - 2540 mm (24 - 100"), 0.64 - 2.66 m

Long summary description Viewsonic M1 mini Plus data projector Short throw projector 120 ANSI lumens LED WVGA (854x480) White:

Viewsonic M1 mini Plus. Projector brightness: 120 ANSI lumens, Projection technology: LED, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Fixed focal length: 7.5 mm, Aperture range (F-F): 1.7 - 1.7. Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1080 (HD 1080), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. HDMI connector type: Full-size

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.