Viewsonic LX700-4KE RGB, UHD 4K (3840x2160), 3500000:1, 16:9, 762 - 7620 mm (30 - 300"), 16:9, 0.93 - 14.88 m
Viewsonic LX700-4KE RGB. Projector native resolution: UHD 4K (3840x2160), Contrast ratio (typical): 3500000:1, Native aspect ratio: 16:9. Light source type: Laser. Focal length range: 20.911 - 32.62 mm, Aperture range (F-F): 2.5 - 3.26, Throw ratio: 1.4 - 2.24. Serial interface type: RS-232. Noise level: 30 dB, Noise level (economic mode): 27 dB